Search
Filters

STM8L151C6T6

Part No : STM8L151C6T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 32KB FLASH 48LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€2.337
€58.430
50+
€1.978
€98.900
80+
€1.917
€153.387
105+
€1.858
€195.051
135+
€1.798
€242.719
180+
€1.618
€291.211
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 65,267 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 41
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 25x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 089605-STM8L151C6T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
CY8C20636A-24LTXI;  STM8AL3138TCSSSY;  STM8S207C6T6C; STM8L151C6T6;  
The STMicroelectronics STM8L151C6T6, a 8-Bit microcontrollers, offers 32KB (32K x 8) of FLASH program memory, with 41 i/o ports. The core processor of the STM8L151C6T6 is STM8, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 41
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 25x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 089605-STM8L151C6T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
CY8C20636A-24LTXI;  STM8AL3138TCSSSY;  STM8S207C6T6C; STM8L151C6T6;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM8L151C6T6
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
STM8L151C6T6 Price

STM8L151C6T6 Datasheet
STM8L151C6T6 Application

STM8L151C6T6 Replacement
STM8L151C6T6 Pdf

STM8L151C6T6 Pinout
STM8L151C6T6 Image

STM8L151C6T6 Picture
STM8L151C6T6 In Stock

STM8L151C6T6 Distributor
STM8L151C6T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 400V 10A D2PAK
368
IC FLASH 16MBIT 108MHZ 8SOP
24
IC MCU 32BIT ROMLESS 225MAPBGA
556
VOLTAGE MODE PWM CONTROL CIRCUIT
1500
RES ARRAY 4 RES 33K OHM 8SIP
190
CONN EDGE DUAL FMALE 160POS .050
300

Top Sellers