Search
Filters

STM8L151G4U6TR

Part No : STM8L151G4U6TR
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 16KB FLASH 28UFQFPN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.143
€51.439
100+
€0.968
€96.782
155+
€0.938
€145.384
215+
€0.909
€195.451
275+
€0.880
€242.050
365+
€0.792
€288.929
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,670 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 18x12b, D/A 1x12
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-UFQFPN
Win Source Part Number 212329-STM8L151G4U6TR
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The STMicroelectronics STM8L151G4U6TR, a 8-Bit microcontrollers, offers 16KB (16K x 8) of FLASH program memory, with 26 i/o ports. The core processor of the STM8L151G4U6TR is STM8, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The STM8L151G4U6TR comes in 28-UFQFPN package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 18x12b, D/A 1x12
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-UFQFPN
Win Source Part Number 212329-STM8L151G4U6TR
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM8L151G4U6TR
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
STM8L151G4U6TR Price

STM8L151G4U6TR Datasheet
STM8L151G4U6TR Application

STM8L151G4U6TR Replacement
STM8L151G4U6TR Pdf

STM8L151G4U6TR Pinout
STM8L151G4U6TR Image

STM8L151G4U6TR Picture
STM8L151G4U6TR In Stock

STM8L151G4U6TR Distributor
STM8L151G4U6TR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS DUAL NPN SMT6
270
8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTERS | IC DAC 8BIT A-OUT 16SOIC
6
600 Watt Peak Power Zener Transient Voltage Suppressors
246
CAP ARRAY 0.1UF 16V X7R 1206
461
DIODE GEN PURP 600V 5A TO220AC
3282
MOSFET N-CH 400V 3.1A DPAK
2363

Top Sellers