Search
Filters

STM8S005C6T6TR

Part No :
STM8S005C6T6TR
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 32KB FLASH 48LQFP / MCU 8-bit STM8 CISC 32KB Flash 3.3V/5V 48-Pin LQFP T/R
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
5+
$10.2450
$51.225
12+
$8.5290
$102.348
19+
$8.2840
$157.396
25+
$8.0390
$200.975
33+
$7.7940
$257.202
43+
$7.0590
$303.537
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 20,000 pieces
MOQ: 5 pcs
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
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 103683-STM8S005C6T6TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Sufficient
Family Name STM8S005C6
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
uPD 78F0512GA(A)-GAM-AX; S908GR48AE1CFAE; T83C5112-RKFIL; UPD78F0512GA-A; 
The STMicroelectronics STM8S005C6T6TR, a 8-Bit microcontrollers, offers 32KB (32K x 8) of FLASH program memory, with 38 i/o ports. The core processor of the STM8S005C6T6TR is STM8, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 2.95 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The STM8S005C6T6TR comes in 48-LQFP (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 103683-STM8S005C6T6TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Sufficient
Family Name STM8S005C6
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
uPD 78F0512GA(A)-GAM-AX; S908GR48AE1CFAE; T83C5112-RKFIL; UPD78F0512GA-A; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM8S005C6T6TR
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
STM8S005C6T6TR Price

STM8S005C6T6TR Datasheet
STM8S005C6T6TR Application

STM8S005C6T6TR Replacement
STM8S005C6T6TR Pdf

STM8S005C6T6TR Pinout
STM8S005C6T6TR Image

STM8S005C6T6TR Picture
STM8S005C6T6TR In Stock

STM8S005C6T6TR Distributor
STM8S005C6T6TR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
BOARD EVAL LM2759 / LM2759 LED Driver Evaluation Board
1149
600mA, 1MHz Step-Down Converter
678
Small Signal Zener Diodes
4952
IC FPGA 160 I/O 256FBGA / FPGA ispXPGA Family 139K Gates 1936 Cells 2.5V/3.3V Automotive 256-Pin FBGA
7
IC DAC 24BIT 8CH 192KHZ 48-LQFP
249
SUPER BARRIER RECTIFIER
34

Top Sellers