Search
Filters

STM8S103F2P6

IC MCU 8BIT 4KB FLASH 20TSSOP
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
35+
$1.433
$50.155
95+
$1.075
$102.125
310+
$0.968
$300.080
Availability: 500 In Stock
This product has a minimum quantity of 35
The STMicroelectronics STM8S103F2P6, a 8-Bit microcontrollers, offers 4KB (4K x 8) of FLASH program memory, with 16 i/o ports. The core processor of the STM8S103F2P6 is STM8, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 2.95 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The STM8S103F2P6 comes in 20-TSSOP package.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037836-STM8S103F2P6
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 037836-STM8S103F2P6
STM8S103F2P6 Price

STM8S103F2P6 Datasheet
STM8S103F2P6 Application

STM8S103F2P6 Replacement
STM8S103F2P6 Pdf

STM8S103F2P6 Pinout
STM8S103F2P6 Image

STM8S103F2P6 Picture
STM8S103F2P6 In Stock

STM8S103F2P6 Distributor
STM8S103F2P6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
VARISTOR 22V 500A DISC 10MM
67700
262144-BIT (32768-WORD BY 8-BIT) CMOS STATIC RAM  
418
DIODE ZENER 2V 500MW SOD123
60000
RES SMD 6.8K OHM 0.1% 1/10W 0603
85000
MOSFET N-CH 100V 47A D2PAK
25