Search
Filters

STM8S207RBT6

Part No : STM8S207RBT6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 128KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.577
€51.531
45+
€2.034
€91.526
145+
€1.831
€265.486
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 29,820 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038494-STM8S207RBT6
Family Name STM8S207
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 38 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
SAF-XC888CM-6FFA 5V AC;  SAF-XC888C-6FFA 5V AC; UPD78F0535AGB-GAH-E3-AX; 
The STMicroelectronics STM8S207RBT6, a 8-Bit microcontrollers, offers 128KB (128K x 8) of FLASH program memory, with 52 i/o ports. The core processor of the STM8S207RBT6 is STM8, operated with a 24MHz reference frequency. The component accepts supply voltages ranging from 2.95 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038494-STM8S207RBT6
Family Name STM8S207
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 38 pct.
Supply and Demand Status Sufficient
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
SAF-XC888CM-6FFA 5V AC;  SAF-XC888C-6FFA 5V AC; UPD78F0535AGB-GAH-E3-AX; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STM8S207RBT6
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
STM8S207RBT6 Price

STM8S207RBT6 Datasheet
STM8S207RBT6 Application

STM8S207RBT6 Replacement
STM8S207RBT6 Pdf

STM8S207RBT6 Pinout
STM8S207RBT6 Image

STM8S207RBT6 Picture
STM8S207RBT6 In Stock

STM8S207RBT6 Distributor
STM8S207RBT6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Ultrahigh-Speed Switching Applications
28
CAP TANT 10UF 10V 10% 1411
18497
LED YELLOW CLEAR 2PLCC SMD
150
IC MCU 8BIT 32KB FLASH 44TQFP
260
HIGH PERFORMANCE CURRENT MODE PWM CONTROLLER
1
IC REG LDO 1.95V 0.2A 6SON
1000