We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR710FZ2H6

Part No : STR710FZ2H6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLSH 144LFBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
$7.783
$54.481
20+
$6.586
$131.720
25+
$6.386
$159.650
35+
$6.186
$216.510
45+
$5.987
$269.415
60+
$5.388
$323.280
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 123 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 48
Program Memory Size 256KB (256K x 8 + 16K)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LFBGA
Win Source Part Number 054007-STR710FZ2H6
Family Name STR710FZ2
Introduction Date March 17, 2004
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ATSAME70Q19A-CN;  ATSAME70Q21A-CNT; ATSAMV71Q21B-CB; 
The STMicroelectronics STR710FZ2H6, a 32-Bit microcontrollers, offers 256KB (256K x 8 + 16K) of FLASH program memory, with 48 i/o ports. The core processor of the STR710FZ2H6 is ARM7, operated with a 66MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 48
Program Memory Size 256KB (256K x 8 + 16K)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LFBGA
Win Source Part Number 054007-STR710FZ2H6
Family Name STR710FZ2
Introduction Date March 17, 2004
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ATSAME70Q19A-CN;  ATSAME70Q21A-CNT; ATSAMV71Q21B-CB; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR710FZ2H6
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
STR710FZ2H6 Price

STR710FZ2H6 Datasheet
STR710FZ2H6 Application

STR710FZ2H6 Replacement
STR710FZ2H6 Pdf

STR710FZ2H6 Pinout
STR710FZ2H6 Image

STR710FZ2H6 Picture
STR710FZ2H6 In Stock

STR710FZ2H6 Distributor
STR710FZ2H6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Standard Power MOSFET | MOSFET P-CH 600V 10A TO-247AD
1
VX-2 Series Power MOSFET(600V 16A)
45
IC CLK DVR PLL 1:10 370MHZ 52BGA
41
IC REG LDO ADJ 3A DDPAK
18
OPTOISOLATOR 3.75KV DARL 4SMD
369