We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR710RZT6

Part No : STR710RZT6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT ROMLESS 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
4+
€14.197
€56.786
8+
€12.012
€96.098
12+
€11.649
€139.784
16+
€11.284
€180.547
25+
€10.921
€273.015
30+
€9.828
€294.840
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 48
Program Memory Type ROMless
Data RAM Size 64K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 054008-STR710RZT6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited

The STMicroelectronics STR710RZT6, a 32-Bit microcontrollers, with 48 i/o ports. The core processor of the STR710RZT6 is ARM7, operated with a 66MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 48
Program Memory Type ROMless
Data RAM Size 64K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 054008-STR710RZT6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR710RZT6
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
STR710RZT6 Price

STR710RZT6 Datasheet
STR710RZT6 Application

STR710RZT6 Replacement
STR710RZT6 Pdf

STR710RZT6 Pinout
STR710RZT6 Image

STR710RZT6 Picture
STR710RZT6 In Stock

STR710RZT6 Distributor
STR710RZT6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Commands entered on each positive CLK edge
GreenChip SMPS control IC
45
IC AMP GP VHF-MICROWAVE SOT23-6
200
IC LED DRIVER RGLTR 30MA 16VQFN
590
IC VREF SHUNT ADJ 8SOIC
1100
Low Loss PowerPathTM Controller in ThinSOT
109
IC DC/DC CHARGER LI+ 2A 28-TQFN
267