We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR711FR0T6

Part No : STR711FR0T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 64KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 57 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 30
Program Memory Size 64KB (64K x 8 + 16K)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 212394-STR711FR0T6
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
The STMicroelectronics STR711FR0T6, a 32-Bit microcontrollers, offers 64KB (64K x 8 + 16K) of FLASH program memory, with 30 i/o ports. The core processor of the STR711FR0T6 is ARM7, operated with a 66MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 30
Program Memory Size 64KB (64K x 8 + 16K)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 212394-STR711FR0T6
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR711FR0T6
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
STR711FR0T6 Price

STR711FR0T6 Datasheet
STR711FR0T6 Application

STR711FR0T6 Replacement
STR711FR0T6 Pdf

STR711FR0T6 Pinout
STR711FR0T6 Image

STR711FR0T6 Picture
STR711FR0T6 In Stock

STR711FR0T6 Distributor
STR711FR0T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
DIODE AVALANCHE 200V 1.4A SOD57
720
FIXED IND 10UH 4.4A 25 MOHM SMD
43
Silicon Z-Diodes
3
DUAL LOW NOISE OPERATIONAL AMPLIFIERS
86
IC VREF SERIES 5V 8SOIC
26
LOW-VOLTAGE 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER | IC MUX/DEMUX FET 4B 1OF2 16TSSOP
2
2W STEREO AUDIO AMPLIFIER
403
IC ADC 16-BIT I2C PROGBL SOT23-6
1000