We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR711FR2T6

Part No : STR711FR2T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
$7.857
$54.999
16+
$6.648
$106.368
24+
$6.447
$154.728
35+
$6.245
$218.575
45+
$6.044
$271.980
60+
$5.439
$326.340
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 100 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 30
Program Memory Size 256KB (256K x 8 + 16K)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 085785-STR711FR2T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
The STMicroelectronics STR711FR2T6, a 32-Bit microcontrollers, offers 256KB (256K x 8 + 16K) of FLASH program memory, with 30 i/o ports. The core processor of the STR711FR2T6 is ARM7, operated with a 66MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 30
Program Memory Size 256KB (256K x 8 + 16K)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 085785-STR711FR2T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR711FR2T6
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
STR711FR2T6 Price

STR711FR2T6 Datasheet
STR711FR2T6 Application

STR711FR2T6 Replacement
STR711FR2T6 Pdf

STR711FR2T6 Pinout
STR711FR2T6 Image

STR711FR2T6 Picture
STR711FR2T6 In Stock

STR711FR2T6 Distributor
STR711FR2T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
IC REG BCK ADJ 3.5A SYNC SOT23-6
3249
FUSE BRD MNT 3.5A 32VAC/VDC 0603
909
SPEECH NETWORK WITH DIALER INTERFACE
259
IC USB QUAD PORT SWITCH 16-SOIC
160
Addressable Switch
3