Search
Filters

STR715FR0T6

Part No :
STR715FR0T6
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 64KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,790 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8 + 16K)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 054010-STR715FR0T6
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The STMicroelectronics STR715FR0T6, a 32-Bit microcontrollers, offers 64KB (64K x 8 + 16K) of FLASH program memory, with 32 i/o ports. The core processor of the STR715FR0T6 is ARM7, operated with a 66MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8 + 16K)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 054010-STR715FR0T6
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR715FR0T6
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
STR715FR0T6 Price

STR715FR0T6 Datasheet
STR715FR0T6 Application

STR715FR0T6 Replacement
STR715FR0T6 Pdf

STR715FR0T6 Pinout
STR715FR0T6 Image

STR715FR0T6 Picture
STR715FR0T6 In Stock

STR715FR0T6 Distributor
STR715FR0T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
RES 237 KOHM 1% 1/10W 0603
10
MINI-CON-X, 2-METER CABLE, 2 PIN
101000
CAP FILM 1000PF 10% 400VDC RAD
1255
1.0 Amp FAST RECOVERY PLASTIC RECTIFIERS
10
IC LI-ION/POLY BATT CHRGR 28VQFN
400
IC DVR/RCVR RS232 ESD DL 16SOIC
6507
3-Pin Microprocessor Reset Circuits
197
SILICON RECTIFIER(VOLTAGE RANGE - 50 to 1000 Volts CURRENT - 2.0 Amperes)
26
DIODE SCHOTTKY W-DFN5060-4
707

Top Sellers