Search
Filters

STR731FV0T7

Part No :
STR731FV0T7
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 64KB FLASH 100TQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,160 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 72
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 100-LQFP
Win Source Part Number 054011-STR731FV0T7
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The STMicroelectronics STR731FV0T7, a 32-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 72 i/o ports. The core processor of the STR731FV0T7 is ARM7, operated with a 36MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 105°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 72
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 100-LQFP
Win Source Part Number 054011-STR731FV0T7
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR731FV0T7
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
STR731FV0T7 Price

STR731FV0T7 Datasheet
STR731FV0T7 Application

STR731FV0T7 Replacement
STR731FV0T7 Pdf

STR731FV0T7 Pinout
STR731FV0T7 Image

STR731FV0T7 Picture
STR731FV0T7 In Stock

STR731FV0T7 Distributor
STR731FV0T7 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
TrenchMOS transistor Standard level FET
100
8-Bit muP Compatible A/D Converters
97
TAPED POWER TRANSISTOR PACKAGE FOR USE WITH AN AUTOMATIC PLACEMENT MACHINE
10
FILTER RC(PI) 80 OHM/40PF SMD
12
KIT DESIGN FOR DS26504 / T1/E1/J1/64K/8Kcc Bits Element Design Kit

Top Sellers