We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR735FZ2T7

Part No : STR735FZ2T7
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 144TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€10.314
€51.570
15+
€8.727
€130.910
20+
€8.463
€169.254
25+
€8.198
€204.953
30+
€7.934
€238.005
40+
€7.141
€285.624
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 144-LQFP
Win Source Part Number 086060-STR735FZ2T7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The STMicroelectronics STR735FZ2T7, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 112 i/o ports. The core processor of the STR735FZ2T7 is ARM7, operated with a 36MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 105°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 144-LQFP
Win Source Part Number 086060-STR735FZ2T7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR735FZ2T7
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
STR735FZ2T7 Price

STR735FZ2T7 Datasheet
STR735FZ2T7 Application

STR735FZ2T7 Replacement
STR735FZ2T7 Pdf

STR735FZ2T7 Pinout
STR735FZ2T7 Image

STR735FZ2T7 Picture
STR735FZ2T7 In Stock

STR735FZ2T7 Distributor
STR735FZ2T7 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC SW W/CTRL SLEW RATE 4TDFN
74
AM/FM IF SYSTEM (1.5V USE)
247
Quad-Channel Digital Isolators | IC DGTL ISO 4CH LOGIC 16SOIC
1
Synchronous Simple Switcher Buck Regulator | IC REG BUCK 1.5V 2A 14HTSSOP
19
DTA/DTC SERIES
2273
DIODE, HIGH EFFICIENT, 1A, 400V,
1500