We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR736FV2T6

Part No : STR736FV2T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 100TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3+
€15.531
€46.594
7+
€13.142
€91.993
11+
€12.744
€140.184
15+
€12.345
€185.180
20+
€11.948
€238.950
30+
€10.752
€322.569
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 531 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 72
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 085306-STR736FV2T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Family Name STR736FV2
Introduction Date November 15, 2001
ECCN 3A991.a.2
Country of Origin Malta
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
CY8C5866AXI-LP020;  CY8C5246AXI-038; MB9BF567NPMC-G-JNE2; 
The STMicroelectronics STR736FV2T6, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 72 i/o ports. The core processor of the STR736FV2T6 is ARM7, operated with a 36MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 72
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 100-LQFP
Win Source Part Number 085306-STR736FV2T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Family Name STR736FV2
Introduction Date November 15, 2001
ECCN 3A991.a.2
Country of Origin Malta
Estimated EOL Date 2019
Alternative Parts
(Cross-Reference)
CY8C5866AXI-LP020;  CY8C5246AXI-038; MB9BF567NPMC-G-JNE2; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR736FV2T6
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
STR736FV2T6 Price

STR736FV2T6 Datasheet
STR736FV2T6 Application

STR736FV2T6 Replacement
STR736FV2T6 Pdf

STR736FV2T6 Pinout
STR736FV2T6 Image

STR736FV2T6 Picture
STR736FV2T6 In Stock

STR736FV2T6 Distributor
STR736FV2T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Upstream USB Port Terminator
9736
DIODE SCHOTTKY 40V 2A DO214AA
247
Bi-directional transient voltage protection
3500
BATTERY RETAINER COIN 20MM SMD
50