We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR751FR0T6

Part No : STR751FR0T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 64KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 212396-STR751FR0T6
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
The STMicroelectronics STR751FR0T6, a 32-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 38 i/o ports. The core processor of the STR751FR0T6 is ARM7, operated with a 60MHz reference frequency. The component accepts supply voltages ranging from 3 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 212396-STR751FR0T6
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR751FR0T6
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
STR751FR0T6 Price

STR751FR0T6 Datasheet
STR751FR0T6 Application

STR751FR0T6 Replacement
STR751FR0T6 Pdf

STR751FR0T6 Pinout
STR751FR0T6 Image

STR751FR0T6 Picture
STR751FR0T6 In Stock

STR751FR0T6 Distributor
STR751FR0T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC FLASH 8MBIT 70NS 48TSOP
178
IC VOLT DETECTOR 3.8V SOT23-5
1087
IC TXRX RS485/422 10MBPS 8-LFCSP
100
CMOS 12 Bit Multiplying D/A Converter
57
IC MCU 8BIT 16KB FLASH 20SOIC
501
Solid Tantalum Chip Capacitors TANTAMOUNT, Low Profile, Conformal Coated, Maximum CV
IC DATASELCT/MUX 2-1 QUAD 16SOIC
1053
IC 12BIT 8-CHANNEL ADC 20-SSOP
4