We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR751FR2T6

Part No : STR751FR2T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
12+
€4.041
€48.492
30+
€3.419
€102.573
45+
€3.316
€149.202
60+
€3.212
€192.726
75+
€3.109
€233.145
100+
€2.797
€279.720
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 218 pieces can ship immediately
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 054012-STR751FR2T6
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
The STMicroelectronics STR751FR2T6, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 38 i/o ports. The core processor of the STR751FR2T6 is ARM7, operated with a 60MHz reference frequency. The component accepts supply voltages ranging from 3 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 054012-STR751FR2T6
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR751FR2T6
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
STR751FR2T6 Price

STR751FR2T6 Datasheet
STR751FR2T6 Application

STR751FR2T6 Replacement
STR751FR2T6 Pdf

STR751FR2T6 Pinout
STR751FR2T6 Image

STR751FR2T6 Picture
STR751FR2T6 In Stock

STR751FR2T6 Distributor
STR751FR2T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 1.5A TO263-3L
39
FIXED IND 150UH 800MA 590 MOHM / SMD Power Inductors
240
IC WLED DRIVER 6CH 20VQFN / WLED Driver for Notebooks
28
SURFACE MOUNT GLASS PASSIVATED ZENER
5600
TVS DIODE 120VWM 193VC SMB
75
MOSFET N-CH 100V 80A TO-247
155