We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR755FR2T6

Part No : STR755FR2T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€9.335
€46.674
15+
€7.898
€118.476
20+
€7.659
€153.180
25+
€7.420
€185.490
35+
€7.180
€251.307
45+
€6.462
€290.790
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 086567-STR755FR2T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AT91SAM7S256D-AU;  STM32F103R6T6TR;  STM32F102RBT6xxx; 
The STMicroelectronics STR755FR2T6, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 38 i/o ports. The core processor of the STR755FR2T6 is ARM7, operated with a 60MHz reference frequency. The component accepts supply voltages ranging from 3 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 086567-STR755FR2T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AT91SAM7S256D-AU;  STM32F103R6T6TR;  STM32F102RBT6xxx; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR755FR2T6
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
STR755FR2T6 Price

STR755FR2T6 Datasheet
STR755FR2T6 Application

STR755FR2T6 Replacement
STR755FR2T6 Pdf

STR755FR2T6 Pinout
STR755FR2T6 Image

STR755FR2T6 Picture
STR755FR2T6 In Stock

STR755FR2T6 Distributor
STR755FR2T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 1A SOT223-6
229
TRANS PREBIAS PNP 250MW SOT323-3
4500
Half Brick DC-DC Converters 25 to 100 Watts | DC DC CONVERTER 15V 50W
RES SMD 270 OHM 5% 1/16W 0402
2000
IC REG LDO 3.3V 0.15A SOT23-5
1986