We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR910FAW32X6

Part No : STR910FAW32X6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 128LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
$8.174
$57.218
15+
$6.916
$103.740
25+
$6.707
$167.675
35+
$6.497
$227.395
40+
$6.288
$251.520
55+
$5.659
$311.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,336 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 054387-STR910FAW32X6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Quantity per package 90
The STMicroelectronics STR910FAW32X6, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 80 i/o ports. The core processor of the STR910FAW32X6 is ARM9, operated with a 96MHz reference frequency. The component accepts supply voltages ranging from 1.65 V to 2 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 054387-STR910FAW32X6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Quantity per package 90
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR910FAW32X6
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
STR910FAW32X6 Price

STR910FAW32X6 Datasheet
STR910FAW32X6 Application

STR910FAW32X6 Replacement
STR910FAW32X6 Pdf

STR910FAW32X6 Pinout
STR910FAW32X6 Image

STR910FAW32X6 Picture
STR910FAW32X6 In Stock

STR910FAW32X6 Distributor
STR910FAW32X6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC GATE NOR 4CH 2-INP 14-DIP
86
IC CLK BUFFER 2:9 28SOIC
9
IC SUPERVISOR 1 CHANNEL 16DIP / Microprocessor Supervisory Circuit
20
IC ADC 14BIT 150KSPS 20-SSOP
6
CAP FILM 0.1UF 5% 50VDC 1913
22
IC BATT CHARGER CONST V/I 16SOIC
91
IC MOTOR DRIVER PAR 24SOIC
171