We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR911FAW42X6

Part No : STR911FAW42X6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLSH 128LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
4+
€14.009
€56.034
8+
€11.854
€94.831
12+
€11.494
€137.927
17+
€11.135
€189.292
25+
€10.776
€269.393
30+
€9.698
€290.952
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 042946-STR911FAW42X6
Family Name STR911FAW42
Introduction Date May 09, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Quantity per package 90
Alternative Parts
(Cross-Reference)
STR911FAW42X6T; 
The STMicroelectronics STR911FAW42X6, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 80 i/o ports. The core processor of the STR911FAW42X6 is ARM9, operated with a 96MHz reference frequency. The component accepts supply voltages ranging from 1.65 V to 2 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 042946-STR911FAW42X6
Family Name STR911FAW42
Introduction Date May 09, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Quantity per package 90
Alternative Parts
(Cross-Reference)
STR911FAW42X6T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR911FAW42X6
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
STR911FAW42X6 Price

STR911FAW42X6 Datasheet
STR911FAW42X6 Application

STR911FAW42X6 Replacement
STR911FAW42X6 Pdf

STR911FAW42X6 Pinout
STR911FAW42X6 Image

STR911FAW42X6 Picture
STR911FAW42X6 In Stock

STR911FAW42X6 Distributor
STR911FAW42X6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
CONN RECEPT 44POS 0.4MM SMD GOLD
3093
silicon bilateral voltage triggered switch | SIDAC 190-215V 1A DO15
610
IC REG BUCK 1.2V 0.4A SYNC SOT23
2113
AUDIO FREQUENCY GENERAL PURPOSE AMPLIFIER NPN SILICON EPITAXIAL TRANSISTOR
61550
Quadruple Bus Buffer Gates (with three-state outputs)
18
IC COUNTER BINARY 4BIT 16SOP
636