We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR911FAW44X6

Part No : STR911FAW44X6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLASH 128LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
4+
$12.589
$50.356
10+
$10.653
$106.530
15+
$10.330
$154.950
20+
$10.007
$200.140
30+
$9.684
$290.520
35+
$8.716
$305.060
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Quantity per package 90
Supply and Demand Status Limited
Fake Threat In the Open Market 32 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 194760-STR911FAW44X6
Dimension 128-LQFP
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 8x10b
Supply Voltage - Operating 1.65 V to 2 V
Data RAM Size 96K x 8
Program Memory Type FLASH
Program Memory Size 512KB (512K x 8)
Number of I/O 80
Speed(Frequency) 96MHz
Part Core Size 32-Bit
Core Processor ARM9
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
The STMicroelectronics STR911FAW44X6, a 32-Bit microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 80 i/o ports. The core processor of the STR911FAW44X6 is ARM9, operated with a 96MHz reference frequency. The component accepts supply voltages ranging from 1.65 V to 2 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Quantity per package 90
Supply and Demand Status Limited
Fake Threat In the Open Market 32 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 194760-STR911FAW44X6
Dimension 128-LQFP
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 8x10b
Supply Voltage - Operating 1.65 V to 2 V
Data RAM Size 96K x 8
Program Memory Type FLASH
Program Memory Size 512KB (512K x 8)
Number of I/O 80
Speed(Frequency) 96MHz
Part Core Size 32-Bit
Core Processor ARM9
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR911FAW44X6
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
STR911FAW44X6 Price

STR911FAW44X6 Datasheet
STR911FAW44X6 Application

STR911FAW44X6 Replacement
STR911FAW44X6 Pdf

STR911FAW44X6 Pinout
STR911FAW44X6 Image

STR911FAW44X6 Picture
STR911FAW44X6 In Stock

STR911FAW44X6 Distributor
STR911FAW44X6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC EEPROM 256KBIT 70NS 44CLCC
30
Solid State Relay High Frequency
92
RES SMD 56K OHM 5% 3/4W 2010
18
IC MUX/DEMUX DUAL 4X1 16SSOP
600
TRANS PNP 40V 3A TO220AB
640
SMARTCARD ACCY PLASTIC BEZEL BLK
599
IC MCU 32BIT 256KB FLASH 64LQFP
1718
256/512/1K/2K/4K x 9 Asynchronous FIFO
3