We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR912FAW42X6

Part No : STR912FAW42X6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 128LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 054013-STR912FAW42X6
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Quantity per package 90
The STMicroelectronics STR912FAW42X6, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 80 i/o ports. The core processor of the STR912FAW42X6 is ARM9, operated with a 96MHz reference frequency. The component accepts supply voltages ranging from 1.65 V to 2 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 054013-STR912FAW42X6
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
Quantity per package 90
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR912FAW42X6
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
STR912FAW42X6 Price

STR912FAW42X6 Datasheet
STR912FAW42X6 Application

STR912FAW42X6 Replacement
STR912FAW42X6 Pdf

STR912FAW42X6 Pinout
STR912FAW42X6 Image

STR912FAW42X6 Picture
STR912FAW42X6 In Stock

STR912FAW42X6 Distributor
STR912FAW42X6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO PWR 8MW AM 14DSBGA
190
200 MBaud HOTLink? Transceiver
270
CONN SSL RCPT HSG 2POS 3.5MM / SlimSeal SSL Connector
30
IC CTRL PFC/BALLAST 16-SOIC
300
IC MCU 32BIT 512KB FLASH 208BGA
10
IC MCU 8BIT 2KB FLASH 8SOIC
899
Chip Inductors - 0402CS (1005)
2038
PNP medium power 25 V transistor
267