We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR912FAW44X6

Part No : STR912FAW44X6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLASH 128LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
€53.961
€53.961
2+
€45.660
€91.319
3+
€44.276
€132.827
4+
€42.892
€171.569
5+
€41.509
€207.545
6+
€37.358
€224.149
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 140 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 085648-STR912FAW44X6
Family Name STR912FAW44
Introduction Date May 09, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 90
Alternative Parts
(Cross-Reference)
STR912FAW44X6T;  

The STMicroelectronics STR912FAW44X6, a 32-Bit microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 80 i/o ports. The core processor of the STR912FAW44X6 is ARM9, operated with a 96MHz reference frequency. The component accepts supply voltages ranging from 1.65 V to 2 V, rated for operation from -40°C to 85°C (TA).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 085648-STR912FAW44X6
Family Name STR912FAW44
Introduction Date May 09, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 90
Alternative Parts
(Cross-Reference)
STR912FAW44X6T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR912FAW44X6
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
STR912FAW44X6 Price

STR912FAW44X6 Datasheet
STR912FAW44X6 Application

STR912FAW44X6 Replacement
STR912FAW44X6 Pdf

STR912FAW44X6 Pinout
STR912FAW44X6 Image

STR912FAW44X6 Picture
STR912FAW44X6 In Stock

STR912FAW44X6 Distributor
STR912FAW44X6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC OPAMP DIFF 300MHZ 8MSOP
1
IC D-TYPE POS TRG SNGL SOT23-5
1000
1.4MHz, Low Power CMOS Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC
152
CMOS Type series regulator
840
512K 64K x 8 OTP CMOS EPROM
200
IC QUAD DIFF COMPARATOR 14-TSSOP
11379
IC USB2.0 PROTECT 500MA-3A QSOP