We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

STR912FAZ44H6

Part No : STR912FAZ44H6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 512KB FLSH 144LFBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 146 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LFBGA
Win Source Part Number 194761-STR912FAZ44H6
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Quantity per package 184
The STMicroelectronics STR912FAZ44H6, a 32-Bit microcontrollers, offers 512KB (512K x 8) of FLASH program memory, with 80 i/o ports. The core processor of the STR912FAZ44H6 is ARM9, operated with a 96MHz reference frequency. The component accepts supply voltages ranging from 1.65 V to 2 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LFBGA
Win Source Part Number 194761-STR912FAZ44H6
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Quantity per package 184
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STR912FAZ44H6
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
STR912FAZ44H6 Price

STR912FAZ44H6 Datasheet
STR912FAZ44H6 Application

STR912FAZ44H6 Replacement
STR912FAZ44H6 Pdf

STR912FAZ44H6 Pinout
STR912FAZ44H6 Image

STR912FAZ44H6 Picture
STR912FAZ44H6 In Stock

STR912FAZ44H6 Distributor
STR912FAZ44H6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV GATE DRVR 8SMD
1500
Linear Voltage Regulator IC
1988
IC FPGA 274 I/O 356BGA
10
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages | IC VOLT SUPERVISOR 4.38V SOT23-3
1210
CURRENTMODE PWM CONTROLLER
32
RELAY OPTO AC/DC 400V 150MA 6SMD
4
Single-Chip 1k and 2k CMOS Microcontrollers
5