Search
Filters

TMS320F241PGA

Part No :
TMS320F241PGA
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 16KB FLASH 64QFP
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
1+
€218.1920
€218.192
2+
€197.6090
€395.217
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 300 pieces
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 26
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFP (14x20)
Win Source Part Number 213180-TMS320F241PGA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Family Name TMS320F241
Introduction Date December 23, 2005
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
TMS320F241FNA;   TMS320F241PGAG4; TMS320F2808PZA;  
The Texas Instruments TMS320F241PGA, a 16-Bit microcontrollers, offers 16KB (8K x 16) of FLASH program memory, with 26 i/o ports. The core processor of the TMS320F241PGA is C2xx DSP, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The TMS320F241PGA comes in 64-QFP (14x20) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 26
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFP (14x20)
Win Source Part Number 213180-TMS320F241PGA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
Family Name TMS320F241
Introduction Date December 23, 2005
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
TMS320F241FNA;   TMS320F241PGAG4; TMS320F2808PZA;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS320F241PGA
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
TMS320F241PGA Price

TMS320F241PGA Datasheet
TMS320F241PGA Application

TMS320F241PGA Replacement
TMS320F241PGA Pdf

TMS320F241PGA Pinout
TMS320F241PGA Image

TMS320F241PGA Picture
TMS320F241PGA In Stock

TMS320F241PGA Distributor
TMS320F241PGA Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 2.1MHZ 8SO
4405
SHARC Processor | IC DSP 32/40BIT 400MHZ 324BGA
IC GATE AND 1CH 2-INP SC-70-5
865
IC REG LIN 1.5V/1.8V X2DFN1212-6 / DUAL HIGH ACCURACY CURRENT LIMIT LDO WITH ENABLE
2000
IC INST AMP 1 CIRCUIT 8SOIC
4
TRIPLE BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS  
4
IC COMPARATOR MAGNITUDE 20SOIC
3048

Top Sellers