Search
Filters

TMS320F2802PZA-60

Part No :
TMS320F2802PZA-60
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 64KB FLASH 100LQFP
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
3+
€17.0200
€51.058
7+
€14.1700
€99.188
10+
€13.7620
€137.621
14+
€13.3550
€186.975
18+
€12.9480
€233.059
23+
€11.7270
€269.713
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,508 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 086268-TMS320F2802PZA-60
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The Texas Instruments TMS320F2802PZA-60, a 32-Bit microcontrollers, offers 64KB (32K x 16) of FLASH program memory, with 35 i/o ports. The core processor of the TMS320F2802PZA-60 is C28x, operated with a 60MHz reference frequency. The component accepts supply voltages ranging from 1.71 V to 1.89 V, rated for operation from -40°C to 85°C (TA). The TMS320F2802PZA-60 comes in 100-LQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 086268-TMS320F2802PZA-60
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS320F2802PZA-60
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
TMS320F2802PZA-60 Price

TMS320F2802PZA-60 Datasheet
TMS320F2802PZA-60 Application

TMS320F2802PZA-60 Replacement
TMS320F2802PZA-60 Pdf

TMS320F2802PZA-60 Pinout
TMS320F2802PZA-60 Image

TMS320F2802PZA-60 Picture
TMS320F2802PZA-60 In Stock

TMS320F2802PZA-60 Distributor
TMS320F2802PZA-60 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Complete 12-Bit A/D Converters | IC ADC 12BIT SAR 28SOIC
105
TVS DIODE 36VWM 58.1VC SMD
600
SURFACE MOUNT LOW LEAKAGE DIODE
900
IC POST AMP PECL LIMITING 10MSOP / SP Amp Limiting Post Amplifier Single 10-Pin MSOP EP Tube
146
IC FLASH 64MBIT 108MHZ 8SO
4
VARISTOR 36.2V 120A 0805
178

Top Sellers