Search
Filters

TMS320F2802PZQ

Part No :
TMS320F2802PZQ
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 64KB FLASH 100LQFP
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
3+
€16.2350
€48.704
7+
€13.5160
€94.615
11+
€13.1280
€144.403
14+
€12.7400
€178.352
19+
€12.3510
€234.660
24+
€11.1860
€268.453
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 300 pieces
MOQ: 3 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 055290-TMS320F2802PZQ
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
The Texas Instruments TMS320F2802PZQ, a 32-Bit microcontrollers, offers 64KB (32K x 16) of FLASH program memory, with 35 i/o ports. The core processor of the TMS320F2802PZQ is C28x, operated with a 100MHz reference frequency. The component accepts supply voltages ranging from 1.71 V to 1.89 V, rated for operation from -40°C to 125°C (TA). The TMS320F2802PZQ comes in 100-LQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 35
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 055290-TMS320F2802PZQ
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS320F2802PZQ
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
TMS320F2802PZQ Price

TMS320F2802PZQ Datasheet
TMS320F2802PZQ Application

TMS320F2802PZQ Replacement
TMS320F2802PZQ Pdf

TMS320F2802PZQ Pinout
TMS320F2802PZQ Image

TMS320F2802PZQ Picture
TMS320F2802PZQ In Stock

TMS320F2802PZQ Distributor
TMS320F2802PZQ Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
DUAL OUTPUT, 2.5 WATT
1
MODULE FLASH 4GB
220
DIODE SCHOTTKY 30V 3A PMDTM
300
IC CLK BUFFER 1:9 800MHZ 28PLCC
79
FUSE BRD MNT 3.5A 125VAC/VDC SMD
150
IC REG LDO -5V 0.5A 8SOIC
1492
IC INVERTER CTLR 32SSOP
500

Top Sellers