Search
Filters

TMS320F2811PBKA

Part No :
TMS320F2811PBKA
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 256KB FLASH 128LQFP / DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP Tray
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
1+
€127.4260
€127.426
2+
€123.5410
€247.082
3+
€111.8860
€335.659
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,886 pieces
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 18K x 16
Supply Voltage - Operating 1.81 V to 2 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 128-LQFP (14x14)
Win Source Part Number 085451-TMS320F2811PBKA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name TMS320F2811
Introduction Date October 10, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TMS320F2811PGFA; TMS320F2811GHHA ; TMS320F2811ZHHA; TMS320F2811PBKS;  
The Texas Instruments TMS320F2811PBKA, a 32-Bit microcontrollers, offers 256KB (128K x 16) of FLASH program memory, with 56 i/o ports. The core processor of the TMS320F2811PBKA is C28x, operated with a 150MHz reference frequency. The component accepts supply voltages ranging from 1.81 V to 2 V, rated for operation from -40°C to 85°C (TA). The TMS320F2811PBKA comes in 128-LQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Data RAM Size 18K x 16
Supply Voltage - Operating 1.81 V to 2 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 128-LQFP (14x14)
Win Source Part Number 085451-TMS320F2811PBKA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name TMS320F2811
Introduction Date October 10, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TMS320F2811PGFA; TMS320F2811GHHA ; TMS320F2811ZHHA; TMS320F2811PBKS;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS320F2811PBKA
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
TMS320F2811PBKA Price

TMS320F2811PBKA Datasheet
TMS320F2811PBKA Application

TMS320F2811PBKA Replacement
TMS320F2811PBKA Pdf

TMS320F2811PBKA Pinout
TMS320F2811PBKA Image

TMS320F2811PBKA Picture
TMS320F2811PBKA In Stock

TMS320F2811PBKA Distributor
TMS320F2811PBKA Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V TO-220F-3
574
OPTOISO 7.5KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White
200
isc Silicon PNP Power Transistor
5
1M-BIT [128K x 8/64K x 16] CMOS EPROM
1
MOSFET N-CH 75V 45A DPAK
140

Top Sellers