Search
Filters

TMS320LF2401AVFA

Part No :
TMS320LF2401AVFA
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 16KB FLASH 32LQFP / DSP Fixed-Point 16bit 40MHz 40MIPS 32-Pin LQFP
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
9+
€5.4940
€49.446
20+
€4.6490
€92.987
30+
€4.5080
€135.236
45+
€4.3670
€196.525
55+
€4.2270
€232.464
75+
€3.8040
€285.290
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 9 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 13
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 033297-TMS320LF2401AVFA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Family Name TMS320LF2401A
Introduction Date June 17, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TMS320LF2401AVFAR;  TMS320F280200DAT; TMS320LF2401AVFS;  
The Texas Instruments TMS320LF2401AVFA, a 16-Bit microcontrollers, offers 16KB (8K x 16) of FLASH program memory, with 13 i/o ports. The core processor of the TMS320LF2401AVFA is C2xx DSP, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The TMS320LF2401AVFA comes in 32-LQFP (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 13
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 033297-TMS320LF2401AVFA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Family Name TMS320LF2401A
Introduction Date June 17, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TMS320LF2401AVFAR;  TMS320F280200DAT; TMS320LF2401AVFS;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS320LF2401AVFA
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
TMS320LF2401AVFA Price

TMS320LF2401AVFA Datasheet
TMS320LF2401AVFA Application

TMS320LF2401AVFA Replacement
TMS320LF2401AVFA Pdf

TMS320LF2401AVFA Pinout
TMS320LF2401AVFA Image

TMS320LF2401AVFA Picture
TMS320LF2401AVFA In Stock

TMS320LF2401AVFA Distributor
TMS320LF2401AVFA Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MOSFET, SINGLE, N-CHANNEL, PLANA
200
Single Comparator(Open-Drain Output)
38800
GDT 185V 1KA SURFACE MOUNT
100
IC CLK BUFFER 1:18 150MHZ 48SSOP
5
N-Channel Advanced Power MOSFET
1850
IC SGL USB-DL UART BRIDGE 24QFN
350
MOSFET N-CH 80V 100A TO220AB
300

Top Sellers