Search
Filters

TMS320LF2401AVFS

Part No : TMS320LF2401AVFS
Manufacturer : Texas Instruments
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 16KB FLASH 32LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
€3.201
€48.020
35+
€2.709
€94.815
55+
€2.627
€144.491
75+
€2.544
€190.823
95+
€2.462
€233.928
125+
€2.217
€277.088
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,254 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 13
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 055304-TMS320LF2401AVFS
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The Texas Instruments TMS320LF2401AVFS, a 16-Bit microcontrollers, offers 16KB (8K x 16) of FLASH program memory, with 13 i/o ports. The core processor of the TMS320LF2401AVFS is C2xx DSP, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 125°C (TA). The TMS320LF2401AVFS comes in 32-LQFP (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 13
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 055304-TMS320LF2401AVFS
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS320LF2401AVFS
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
TMS320LF2401AVFS Price

TMS320LF2401AVFS Datasheet
TMS320LF2401AVFS Application

TMS320LF2401AVFS Replacement
TMS320LF2401AVFS Pdf

TMS320LF2401AVFS Pinout
TMS320LF2401AVFS Image

TMS320LF2401AVFS Picture
TMS320LF2401AVFS In Stock

TMS320LF2401AVFS Distributor
TMS320LF2401AVFS Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Simple Drive Requirement, Small Package Outline
1346
OSCILLATOR XO 98.304MHZ LVDS SMD
278
100mA Low Power LDO
971
IC REG BUCK ADJ 3A SYNC 8DFN
587
IC CTRLR FULL SPEED 28-LAMCSP
6446
200WATTS TRANSIENT VOLTAGE SUPPRESSOR 5.0 TO 170 VOLTS
300

Top Sellers