Search
Filters

TMS320LF2406APZA

Part No :
TMS320LF2406APZA
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
DSP Fixed-Point 16bit 40MHz 40MIPS 100-Pin LQFP Tray / IC MCU 16BIT 64KB FLASH 100LQFP
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
1+
€68.8270
€68.827
2+
€66.8500
€133.699
3+
€64.8710
€194.614
4+
€62.8940
€251.575
5+
€56.9600
€284.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 44,834 pieces
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 41
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 5K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 033298-TMS320LF2406APZA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Family Name TMS320LF2406A
Introduction Date August 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TMS320LF2406APZAG4;  TMS320LF2406APZAR; TMS320F28031PNT;  TMS320LF2406APZS;  
The Texas Instruments TMS320LF2406APZA, a 16-Bit microcontrollers, offers 64KB (32K x 16) of FLASH program memory, with 41 i/o ports. The core processor of the TMS320LF2406APZA is C2xx DSP, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The TMS320LF2406APZA comes in 100-LQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 41
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 5K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 033298-TMS320LF2406APZA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Family Name TMS320LF2406A
Introduction Date August 01, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TMS320LF2406APZAG4;  TMS320LF2406APZAR; TMS320F28031PNT;  TMS320LF2406APZS;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS320LF2406APZA
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
TMS320LF2406APZA Price

TMS320LF2406APZA Datasheet
TMS320LF2406APZA Application

TMS320LF2406APZA Replacement
TMS320LF2406APZA Pdf

TMS320LF2406APZA Pinout
TMS320LF2406APZA Image

TMS320LF2406APZA Picture
TMS320LF2406APZA In Stock

TMS320LF2406APZA Distributor
TMS320LF2406APZA Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC SWITCH ETHER 5PORT 128-FQFP
1294
LCD Driver IC 
8
IC REG BUCK ADJUSTABLE 25A
250
Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold
96
2 POWER 2 CHANNEL 10 to 30W min AF POWER AMP
146
IC 8-BIT SHIFT REGISTER 16-TSSOP
1050
IC DC/DC CHARGER LI+ 2A 28-TQFN
25

Top Sellers