Search
Filters

TMS5700332APZQQ1

Part No :
TMS5700332APZQQ1
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 256KB FLASH 100LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 30 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-R4
Part Core Size 16/32-Bit
Speed(Frequency) 80MHz
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.14 V to 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 213211-TMS5700332APZQQ1
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LPC2364FBD100;  XRM42L432PZT; RM42L432PZT;  
The Texas Instruments TMS5700332APZQQ1, a 16/32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 45 i/o ports. The core processor of the TMS5700332APZQQ1 is ARM Cortex-R4, operated with a 80MHz reference frequency. The component accepts supply voltages ranging from 1.14 V to 3.6 V, rated for operation from -40°C to 125°C (TA). The TMS5700332APZQQ1 comes in 100-LQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-R4
Part Core Size 16/32-Bit
Speed(Frequency) 80MHz
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Data RAM Size 32K x 8
Supply Voltage - Operating 1.14 V to 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 213211-TMS5700332APZQQ1
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LPC2364FBD100;  XRM42L432PZT; RM42L432PZT;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TMS5700332APZQQ1
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
TMS5700332APZQQ1 Price

TMS5700332APZQQ1 Datasheet
TMS5700332APZQQ1 Application

TMS5700332APZQQ1 Replacement
TMS5700332APZQQ1 Pdf

TMS5700332APZQQ1 Pinout
TMS5700332APZQQ1 Image

TMS5700332APZQQ1 Picture
TMS5700332APZQQ1 In Stock

TMS5700332APZQQ1 Distributor
TMS5700332APZQQ1 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
High Voltage Regulator
72
DIODE SBR 60V 2A SOD123F
1200
IC OFFLINE SWIT OTP HV 8SOIC
397
IC BATT CHARGER LI-ION 24VQFN
1697
CMOS, Low Voltage, 2-Wire Serially Controlled, Matrix Switches | IC MUX/DEMUX 8X1 16TSSOP
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET
40

Top Sellers