We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

UPD70F3746GJ

Part No : UPD70F3746GJ
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 1MB FLASH 144LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 29 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor V850ES
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 60K x 8
Supply Voltage - Operating 2.85 V to 3.6 V
Data Converters A/D 16x10b; D/A 2x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Win Source Part Number 213749-UPD70F3746GJ
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The Renesas Electronics America UPD70F3746GJ, a 32-Bit microcontrollers, offers 1MB (1M x 8) of FLASH program memory, with 128 i/o ports. The core processor of the UPD70F3746GJ is V850ES, operated with a 32MHz reference frequency. The component accepts supply voltages ranging from 2.85 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor V850ES
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 60K x 8
Supply Voltage - Operating 2.85 V to 3.6 V
Data Converters A/D 16x10b; D/A 2x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Win Source Part Number 213749-UPD70F3746GJ
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UPD70F3746GJ
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
UPD70F3746GJ Price

UPD70F3746GJ Datasheet
UPD70F3746GJ Application

UPD70F3746GJ Replacement
UPD70F3746GJ Pdf

UPD70F3746GJ Pinout
UPD70F3746GJ Image

UPD70F3746GJ Picture
UPD70F3746GJ In Stock

UPD70F3746GJ Distributor
UPD70F3746GJ Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.8MHZ TO220-7
355
EMITTER IR 940NM 65MA SMD
15270
3.3V / 5V ECL Differential Receiver/Driver
1
TVS DIODE 5VWM 9.2VC SOD123
14850
TO-220F 8A Thyristor
214
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator For Use with Ceramic Output Capacitors | IC REG LINEAR 2.5V 500MA 8VSSOP
34