Search
Filters

UPSD3234A-40T6

Part No : UPSD3234A-40T6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 288KB FLASH 52TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€9.060
€45.302
15+
€7.667
€115.007
20+
€7.434
€148.680
25+
€7.202
€180.045
35+
€6.970
€243.936
45+
€6.273
€282.285
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,049 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 37
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 52-LQFP
Win Source Part Number 036135-UPSD3234A-40T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Family Name UPSD3234
Introduction Date March 23, 1998
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
MB95F116NASPMC;  MB95F118MSPMC;  MB95F116MWPMC; 

The STMicroelectronics UPSD3234A-40T6, a 8-Bit microcontrollers, offers 288KB (288K x 8) of FLASH program memory, with 37 i/o ports. The core processor of the UPSD3234A-40T6 is 8032, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 37
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 52-LQFP
Win Source Part Number 036135-UPSD3234A-40T6
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Family Name UPSD3234
Introduction Date March 23, 1998
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
MB95F116NASPMC;  MB95F118MSPMC;  MB95F116MWPMC; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UPSD3234A-40T6
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
UPSD3234A-40T6 Price

UPSD3234A-40T6 Datasheet
UPSD3234A-40T6 Application

UPSD3234A-40T6 Replacement
UPSD3234A-40T6 Pdf

UPSD3234A-40T6 Pinout
UPSD3234A-40T6 Image

UPSD3234A-40T6 Picture
UPSD3234A-40T6 In Stock

UPSD3234A-40T6 Distributor
UPSD3234A-40T6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/12-Channel, 2-Wire Serial, 12-Bit ADCs
41
Dual 4-Bit Binary Counter
50
IC REDRIVER 1CH 4GBPS 8WSON
1023
Power MOSFET(Vdss=600V, Rds(on)=4.4ohm, Id=2.2A) | MOSFET N-CH 600V 2.2A TO-220AB
391
IC BUS TRANSCEIVER 8BIT 24TSSOP
25
MOSFET N-CH 20V 2.3A SOT23
2590
ORT and DORT Acoustic Release Transponders
220

Top Sellers