Search
Filters

UPSD3254BV-24U6

Part No : UPSD3254BV-24U6
Manufacturer : STMicroelectronics
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 288KB FLASH 80TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$28.058
$56.116
5+
$23.742
$118.710
7+
$23.022
$161.154
9+
$22.303
$200.727
12+
$21.583
$258.996
16+
$19.425
$310.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,434 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Alternative Parts
(Cross-Reference)
UPD78F9418AGK-9EU;  uPSD3234A-40U6T;  uPSD3233B-40U6T; 
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 037572-UPSD3254BV-24U6
Dimension 80-LQFP
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 4x8b
Supply Voltage - Operating 3 V to 3.6 V
Data RAM Size 32K x 8
Program Memory Type FLASH
Program Memory Size 288KB (288K x 8)
Number of I/O 46
Speed(Frequency) 24MHz
Part Core Size 8-Bit
Core Processor 8032
Status Obsolete(EOL)
Packaging Tray
Manufacturer STMicroelectronics
Categories Integrated Circuits
The STMicroelectronics UPSD3254BV-24U6, a 8-Bit microcontrollers, offers 288KB (288K x 8) of FLASH program memory, with 46 i/o ports. The core processor of the UPSD3254BV-24U6 is 8032, operated with a 24MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
UPD78F9418AGK-9EU;  uPSD3234A-40U6T;  uPSD3233B-40U6T; 
Supply and Demand Status Balance
Fake Threat In the Open Market 72 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 037572-UPSD3254BV-24U6
Dimension 80-LQFP
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters A/D 4x8b
Supply Voltage - Operating 3 V to 3.6 V
Data RAM Size 32K x 8
Program Memory Type FLASH
Program Memory Size 288KB (288K x 8)
Number of I/O 46
Speed(Frequency) 24MHz
Part Core Size 8-Bit
Core Processor 8032
Status Obsolete(EOL)
Packaging Tray
Manufacturer STMicroelectronics
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UPSD3254BV-24U6
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
UPSD3254BV-24U6 Price

UPSD3254BV-24U6 Datasheet
UPSD3254BV-24U6 Application

UPSD3254BV-24U6 Replacement
UPSD3254BV-24U6 Pdf

UPSD3254BV-24U6 Pinout
UPSD3254BV-24U6 Image

UPSD3254BV-24U6 Picture
UPSD3254BV-24U6 In Stock

UPSD3254BV-24U6 Distributor
UPSD3254BV-24U6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
LP3853/LP3856 3A Fast Response Ultra Low Dropout Linear Regulators | IC REG LIN 3.3V 3A DDPAK/TO263-5
18
IC 2CH TEMP MONITOR 16-QSOP
250
TVS DIODE 110VWM 177VC SMC
1700
IC LOAD SWITCH W/DIS 1.5A 4WLCSP
14080
IC VREF SERIES 2.048V SOT23-3
1357
P-CHANNEL ENHANCEMENT MODE
4353
IC I/O ACCELERATOR PCI 272BGA
215
DIODE ARRAY SCHOTTKY 45V TO220AB
287
IC OPAMP GP 2.25MHZ RRO 8SOIC
87

Top Sellers