Search
Filters

UPSD3354DV-40U6

IC MCU 8BIT 288KB FLASH 80TQFP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
The STMicroelectronics UPSD3354DV-40U6, a 8-Bit microcontrollers, offers 288KB (288K x 8) of FLASH program memory, with 45 i/o ports. The core processor of the UPSD3354DV-40U6 is 8032, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA).
Quantity
Price
Ext. Price
1+
€110.758
€110.758
3+
€87.955
€263.864
Availability: 1 In Stock
Not enough quantity? Need immediate assistance?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 45
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213778-UPSD3354DV-40U6
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor 8032
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 45
Program Memory Size 288KB (288K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-LQFP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213778-UPSD3354DV-40U6
UPSD3354DV-40U6 Price

UPSD3354DV-40U6 Datasheet
UPSD3354DV-40U6 Application

UPSD3354DV-40U6 Replacement
UPSD3354DV-40U6 Pdf

UPSD3354DV-40U6 Pinout
UPSD3354DV-40U6 Image

UPSD3354DV-40U6 Picture
UPSD3354DV-40U6 In Stock

UPSD3354DV-40U6 Distributor
UPSD3354DV-40U6 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC BUFF/DVR TRI-ST DUAL 20TSSOP
7250
300-mW STEREO AUDIO POWER AMPLIFIER
20
IC FPGA 256 I/O 304HQFP
46
IC 1:2 FET MUX/DEMUX 4BIT 16VQFN
10500
TRANSLATOR 6BIT SD DUAL 16DQFN
36462
TRIAC 800V 15A TO220AB
13
80V N-Channel PowerTrench MOSFET
726