The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

Z86E0812PSG1866

Part No Z86E0812PSG1866
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description MCU 8-bit Z8 CISC 2KB EPROM 5V 18-Pin PDIP / IC MCU 8BIT 2KB OTP 18DIP
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
Pricing & Ordering $1.391 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.7470
$52.410
70+
$1.4330
$100.310
110+
$1.3890
$152.790
150+
$1.3440
$201.600
195+
$1.2990
$253.305
260+
$1.1650
$302.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,830 pieces
MOQ: 30 pcs
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
Manufacturer Zilog
Packaging Tube/Rail
Status Active
Core Processor Z8
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 14
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
Data RAM Size 125 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 18-DIP (0.300", 7.62mm)
Win Source Part Number 036690-Z86E0812PSG1866
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 20
Family Name Z86E08
Introduction Date February 10, 1998
ECCN EAR99
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
Z86E0812PSC1866;  Z86E0812PEC;  Z86E0812PEG; Z86E0812PEG1866; 

Description

The Z86E0812PSG1866 is a high-performance 8-bit microcontroller from Zilog. It is a 2KB OTP-programmable device with 14 I/O pins, a 12MHz frequency, and a supply voltage range of 4.5V to 5.5V. The device features 125 x 8 data RAM size and is available in an 18-DIP package. With its active status and high popularity, the Z86E0812PSG1866 is a common-used part that is still in demand. The estimated EOL date is 2025, and the fake threat in the open market is 55 pct. The quantity per package is 20.