Search
Filters

Z8F082ASB020SG

Part No : Z8F082ASB020SG
Manufacturer : Zilog
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 8KB FLASH 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 288 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube/Rail
Status Active
Core Processor eZ8
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 6
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 057942-Z8F082ASB020SG
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 96
The Zilog Z8F082ASB020SG, a 8-Bit microcontrollers, offers 8KB (8K x 8) of FLASH program memory, with 6 i/o ports. The core processor of the Z8F082ASB020SG is eZ8, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 3.6 V, rated for operation from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube/Rail
Status Active
Core Processor eZ8
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 6
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 057942-Z8F082ASB020SG
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Quantity per package 96
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for Z8F082ASB020SG
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
Z8F082ASB020SG Price

Z8F082ASB020SG Datasheet
Z8F082ASB020SG Application

Z8F082ASB020SG Replacement
Z8F082ASB020SG Pdf

Z8F082ASB020SG Pinout
Z8F082ASB020SG Image

Z8F082ASB020SG Picture
Z8F082ASB020SG In Stock

Z8F082ASB020SG Distributor
Z8F082ASB020SG Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 384KB FLASH 49WLCSP
5
TVS DIODE 12TQFN
300
RES SMD 0.012 OHM 1% 1W 1206
4000
IC HEADSET DETECTOR 3.5MM TDFN
335
IC REG LDO 1.8V/2.8V 0.3A 8WDFN
6552
Silicon N Channel MOS FET High Speed Power Switching
3
VERY LOW DROP DUAL VOLTAGE REGULATOR | IC REG LINEAR 2.5V/3.3V PPAK
500

Top Sellers