16051220

Part No :
16051220
Manufacturer :
Catalog :
Embedded - Microprocessors
Description :
IC MPU SOC RABBIT 6000 292-BGA
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
1+
$289.4830
$289.483
2+
$262.1730
$524.346
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 23,000 pieces
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
Categories Integrated Circuits
Manufacturer Digi International
Packaging Bulk
Status Active
Core Processor Rabbit 6000
Number of Cores/Bus Width 1 Core, 8-Bit
Speed(Frequency) 200MHz
Graphics Acceleration No
Ethernet 10/100 Mbps (1)
USB USB 2.0 (1)
Voltage - I/O 1.2V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Security Package / Case 292-LBGA
Additional Interfaces I2C, Serial Ports
Win Source Part Number 197027-16051220
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
Digi International 16051220 is available at WIN SOURCE. Please review product page below for detailed information, including 16051220 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 16051220 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Digi International
Packaging Bulk
Status Active
Core Processor Rabbit 6000
Number of Cores/Bus Width 1 Core, 8-Bit
Speed(Frequency) 200MHz
Graphics Acceleration No
Ethernet 10/100 Mbps (1)
USB USB 2.0 (1)
Voltage - I/O 1.2V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Security Package / Case 292-LBGA
Additional Interfaces I2C, Serial Ports
Win Source Part Number 197027-16051220
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 16051220
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
16051220 Price

16051220 Datasheet
16051220 Application

16051220 Replacement
16051220 Pdf

16051220 Pinout
16051220 Image

16051220 Picture
16051220 In Stock

16051220 Distributor
16051220 Embedded - Microprocessors

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 600V 3A TO220-2
336
IC ADC 10BIT 40MSPS 3V 28-TSSOP
22
IC REG CTRLR FLYBACK 16DIP
1240
IC ST70138 + MTC20174 100-TQFP
177
IC RTC CAL I2C/2-WIRE SER 16SOIC
111
DIODE ZENER 22V 3.2W POWERMITE
132
Inductor RF Chip Unshielded Wirewound 0.39uH 5% 100MHz 25Q-Factor Ceramic 0.1A 4.35Ohm DCR 0603 Automotive T/R
2050
FIXED IND 1.5UH 4.2A 20.8 MOHM
IC GATE AND 1CH 2-INP 5-TSOP
23

Top Sellers