Search
Filters

MC9328MX1VM20

Part No :
MC9328MX1VM20
Catalog :
Embedded - Microprocessors
Description :
IC MPU I.MX1 200MHZ 256MAPBGA
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
2+
€25.6060
€51.212
5+
€21.6670
€108.335
7+
€21.0100
€147.072
9+
€20.3530
€183.181
12+
€19.6980
€236.370
20+
€17.7280
€354.558
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 2 pcs
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
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor ARM920T
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 200MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touch Panel
USB USB 1.x (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating 0°C to 70°C (TA)
Security Package / Case 256-MAPBGA
Additional Interfaces I2C, I2S, SPI, SSI, MMC/SD, UART
Win Source Part Number 144752-MC9328MX1VM20
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Freescale Semiconductor - NXP MC9328MX1VM20 is available at WIN SOURCE. Please review product page below for detailed information, including MC9328MX1VM20 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC9328MX1VM20 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor ARM920T
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 200MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touch Panel
USB USB 1.x (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating 0°C to 70°C (TA)
Security Package / Case 256-MAPBGA
Additional Interfaces I2C, I2S, SPI, SSI, MMC/SD, UART
Win Source Part Number 144752-MC9328MX1VM20
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC9328MX1VM20
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
MC9328MX1VM20 Price

MC9328MX1VM20 Datasheet
MC9328MX1VM20 Application

MC9328MX1VM20 Replacement
MC9328MX1VM20 Pdf

MC9328MX1VM20 Pinout
MC9328MX1VM20 Image

MC9328MX1VM20 Picture
MC9328MX1VM20 In Stock

MC9328MX1VM20 Distributor
MC9328MX1VM20 Embedded - Microprocessors

Image
Mfr.Part No
Description
Stock
DIODE ZENER 18V 3W DO15
400
Schottky Rectifier, 2 x 20 A
124
HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
1680
EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
15
IC EEPROM 256KBIT 1MHZ 8SO
15351

Top Sellers