Search
Filters

MCIMX287CVM4B

Part No :
MCIMX287CVM4B
Catalog :
Embedded - Microprocessors
Description :
IC MPU I.MX28 454MHZ 289MAPBGA / SOC i.MX28 ARM926EJ-S 0.08um 289-Pin MAP-BGA Tray
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
5+
€10.988
€54.940
10+
€9.298
€92.978
15+
€9.016
€135.236
21+
€8.734
€183.405
30+
€8.452
€253.570
40+
€7.607
€304.273
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,280 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers LVDDR, LVDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, Touchscreen
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Security Features Boot Security, Cryptography, Hardware ID
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Win Source Part Number 085576-MCIMX287CVM4B
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Family Name MCIMX287
Introduction Date November 10, 2010
ECCN 5A992.c
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
MCIMX287CVM4C; 
Freescale Semiconductor - NXP MCIMX287CVM4B is available at WIN SOURCE. Please review product page below for detailed information, including MCIMX287CVM4B price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MCIMX287CVM4B to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers LVDDR, LVDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, Touchscreen
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Security Features Boot Security, Cryptography, Hardware ID
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Win Source Part Number 085576-MCIMX287CVM4B
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Family Name MCIMX287
Introduction Date November 10, 2010
ECCN 5A992.c
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
MCIMX287CVM4C; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCIMX287CVM4B
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
MCIMX287CVM4B Price

MCIMX287CVM4B Datasheet
MCIMX287CVM4B Application

MCIMX287CVM4B Replacement
MCIMX287CVM4B Pdf

MCIMX287CVM4B Pinout
MCIMX287CVM4B Image

MCIMX287CVM4B Picture
MCIMX287CVM4B In Stock

MCIMX287CVM4B Distributor
MCIMX287CVM4B Embedded - Microprocessors

Image
Mfr.Part No
Description
Stock
IC INVERTER HEX 1-INPUT 14SSOP
Micropower Precision Shunt Voltage Reference
8
3.3V 16K/32K x 36 FLEx36™ Asynchronous Dual-Port Static
424
CAP TANT 33UF 10V 20% 2917
450
IC REG CONV 3G 1OUT 16DSBGA / Buck-Boost Converter
5832

Top Sellers