Search
Filters

MCIMX31DVKN5D

Part No : MCIMX31DVKN5D
Catalog : Embedded - Microprocessors
Description : IC MPU I.MX31 532MHZ 457MAPBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$25.445
$50.890
5+
$21.530
$107.650
8+
$20.878
$167.024
10+
$20.226
$202.260
13+
$19.573
$254.449
20+
$17.616
$352.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 656 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 532MHz
Co-Processors/DSP Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, Keypad, LCD
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating -20°C to 70°C (TA)
Security Features Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Additional Interfaces 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Win Source Part Number 023014-MCIMX31DVKN5D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Freescale Semiconductor - NXP MCIMX31DVKN5D is available at WIN SOURCE. Please review product page below for detailed information, including MCIMX31DVKN5D price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MCIMX31DVKN5D to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 532MHz
Co-Processors/DSP Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, Keypad, LCD
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating -20°C to 70°C (TA)
Security Features Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Additional Interfaces 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Win Source Part Number 023014-MCIMX31DVKN5D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCIMX31DVKN5D
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
MCIMX31DVKN5D Price

MCIMX31DVKN5D Datasheet
MCIMX31DVKN5D Application

MCIMX31DVKN5D Replacement
MCIMX31DVKN5D Pdf

MCIMX31DVKN5D Pinout
MCIMX31DVKN5D Image

MCIMX31DVKN5D Picture
MCIMX31DVKN5D In Stock

MCIMX31DVKN5D Distributor
MCIMX31DVKN5D Embedded - Microprocessors

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 160KHZ RRO SOT23-5
1000
1.5GHz to 2.4GHz High Linearity Direct Quadrature Modulator
72
MOSFET N-CH 200V 0.25A TO-92
850
General purpose (dual digital transistors)
900
PLLatinum™ Low Power Dual Frequency Synthesizer for RF Personal Communications
10
LOW-NOISE JFET-INPUT OPERATIONAL AMPLIFIERS
1