Search
Filters

MPC8572EPXAVND

Part No :
MPC8572EPXAVND
Catalog :
Embedded - Microprocessors
Description :
IC MPU MPC85XX 1.5GHZ 1023FCBGA
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 63 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor PowerPC e500
Number of Cores/Bus Width 2 Core, 32-Bit
Speed(Frequency) 1.5GHz
Co-Processors/DSP Signal Processing; SPE, Security; SEC
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (4)
Voltage - I/O 1.5V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 105°C (TA)
Security Features Cryptography, Random Number Generator
Case / Package 1023-FCPBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Win Source Part Number 208762-MPC8572EPXAVND
Freescale Semiconductor - NXP MPC8572EPXAVND is available at WIN SOURCE. Please review product page below for detailed information, including MPC8572EPXAVND price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MPC8572EPXAVND to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor PowerPC e500
Number of Cores/Bus Width 2 Core, 32-Bit
Speed(Frequency) 1.5GHz
Co-Processors/DSP Signal Processing; SPE, Security; SEC
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (4)
Voltage - I/O 1.5V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 105°C (TA)
Security Features Cryptography, Random Number Generator
Case / Package 1023-FCPBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Win Source Part Number 208762-MPC8572EPXAVND
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MPC8572EPXAVND
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
MPC8572EPXAVND Price

MPC8572EPXAVND Datasheet
MPC8572EPXAVND Application

MPC8572EPXAVND Replacement
MPC8572EPXAVND Pdf

MPC8572EPXAVND Pinout
MPC8572EPXAVND Image

MPC8572EPXAVND Picture
MPC8572EPXAVND In Stock

MPC8572EPXAVND Distributor
MPC8572EPXAVND Embedded - Microprocessors

Image
Mfr.Part No
Description
Stock
TXRX 8-BIT DUAL 3STATE 24TSSOP
2937
Three-wire Serial EEPROMs
34
IC REG BUCK 0.9V 1.6A SYNC 9USIP
1000
16/32-bit ARM microcontroller
468
Noninverting Buffer / CMOS Logic Level Shifter with LSTTL-Compatible Inputs
259
TRIMMER 10K OHM 0.125W SMD
100
IC UCODE MOD 8-TSSOP
12
Optocoupler with Phototriac Output | OPTOISOLATOR 5.3KV TRIAC 6DIP
340

Top Sellers