Search
Filters

IP4058CX8/LF,135

Part No :
IP4058CX8/LF,135
Manufacturer :
NXP
Catalog :
EMI/RFI Filters(LC,RC Networks)
Description :
FILTER RC(PI) ESD SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 93,157 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 33, 1.5k
Values R = 33 Ohms, 1.5 kOhms, C = 35pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.075" L x 0.036" W (1.90mm x 0.91mm)
Height 0.026" (0.65mm)
Win Source Part Number 097675-IP4058CX8/LF,135
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
The IP4058CX8/LF,135 is defined as EMI/RFI Filters(LC,RC Networks) ,included in Filters group. The designer and manufactured of IP4058CX8/LF,135 is NXP. It is available in WIN SOURCE Shenzhen warehouse. The storage code of IP4058CX8/LF,135 is 157965. More detailed data for IP4058CX8/LF,135 , feel free to contact us.
Products specifications
ECAD Module
Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 33, 1.5k
Values R = 33 Ohms, 1.5 kOhms, C = 35pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.075" L x 0.036" W (1.90mm x 0.91mm)
Height 0.026" (0.65mm)
Win Source Part Number 097675-IP4058CX8/LF,135
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IP4058CX8/LF,135
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
IP4058CX8/LF,135 Price

IP4058CX8/LF,135 Datasheet
IP4058CX8/LF,135 Application

IP4058CX8/LF,135 Replacement
IP4058CX8/LF,135 Pdf

IP4058CX8/LF,135 Pinout
IP4058CX8/LF,135 Image

IP4058CX8/LF,135 Picture
IP4058CX8/LF,135 In Stock

IP4058CX8/LF,135 Distributor
IP4058CX8/LF,135 EMI/RFI Filters(LC,RC Networks)

Image
Mfr.Part No
Description
Stock
Flat Gain Amplifier
15
HIGH SPEED SWITCHING USE INSULATED TYPE
xDSL Differential Line Driver
768
IC REG PUSH-PULL INV ISO 16SOIC / Conv DC-DC 2.7V to 23V Step Up Single-Out 1.3V to 30V 16-Pin SOIC N Tube
SMBus-Compatible Remote/Local Temperature Sensor with Overtemperature Alarm
8

Top Sellers