Search
Filters

IP4355CX6/LF,135

FILTER RC(PI) 470 OHM/20PF SMD
Manufacturer: NXP
rohs
Rated 5/5 based on 1 customer reviews
Availability: 33,750 In Stock
The IP4355CX6/LF,135 is defined as EMI/RFI Filters(LC,RC Networks) ,included in Filters group. The designer and manufactured of IP4355CX6/LF,135 is NXP. It is available in WIN SOURCE Shenzhen warehouse. The storage code of IP4355CX6/LF,135 is 158034. More detailed data for IP4355CX6/LF,135 , feel free to contact us.
Products specifications
Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 470
Values R = 470 Ohms, C = 20pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.046" L x 0.030" W (1.16mm x 0.76mm)
Height 0.026" (0.65mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 100311-IP4355CX6/LF,135
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 470
Values R = 470 Ohms, C = 20pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.046" L x 0.030" W (1.16mm x 0.76mm)
Height 0.026" (0.65mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 100311-IP4355CX6/LF,135
IP4355CX6/LF,135 Price

IP4355CX6/LF,135 Datasheet
IP4355CX6/LF,135 Application

IP4355CX6/LF,135 Replacement
IP4355CX6/LF,135 Pdf

IP4355CX6/LF,135 Pinout
IP4355CX6/LF,135 Image

IP4355CX6/LF,135 Picture
IP4355CX6/LF,135 In Stock

IP4355CX6/LF,135 Distributor
IP4355CX6/LF,135 EMI/RFI Filters(LC,RC Networks)

Image
Mfr.Part No
Description
Stock
CONN CAP 10POS SEALED MINI UMNL
5300
SURFACE MOUNTABLE PHASE CONTROL SCR
15
TRANS NPN 50V 0.15A SOT523
8500
IC MOSFET DRIVER BUCK DUAL QFN
2255
TRANS PNP DARL 60V 12A TO220F
687
TRANS 2NPN PREBIAS 0.15W SMINI5
5450
TVS DIODE 5VWM 9.2VC DO204AC
3569
Quad 2-Input NOR Gate With 5 V−Tolerant Inputs
150