Search
Filters

TPD3F303DQDR

FILTER RC(PI) ESD SMD
Manufacturer: Texas Instruments
rohs
Availability: 79 In Stock

The TPD3F303DQDR is a triple integrated EMI filter for the SIM card interface. The device integrates a VCC clamp for system-level ESD protection on the VCC line. There is a termination resistor of 47Ω on the CLK line and a 100Ω terminal on the DATA and RST lines. With its small outline package and easy-to-use pin configuration, the TPD3F303 filter is suitable for a wide range of applications, such as mobile handsets, PDAs, video consoles, notebooks and more. 

Products specifications
Categories Filters
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Center / Cutoff Frequency 294MHz, 308MHz (Cutoff)
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 20pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.031" (0.79mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 139761-TPD3F303DQDR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Filters
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Center / Cutoff Frequency 294MHz, 308MHz (Cutoff)
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 20pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.031" (0.79mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 139761-TPD3F303DQDR
TPD3F303DQDR Price

TPD3F303DQDR Datasheet
TPD3F303DQDR Application

TPD3F303DQDR Replacement
TPD3F303DQDR Pdf

TPD3F303DQDR Pinout
TPD3F303DQDR Image

TPD3F303DQDR Picture
TPD3F303DQDR In Stock

TPD3F303DQDR Distributor
TPD3F303DQDR EMI/RFI Filters(LC,RC Networks)

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 100V 1.5A SMA
3800
IC MOTOR DRIVER PAR 28HTSSOP
2761
Inductors for High Frequency Circuits Multilayer Ceramic
600000
I/O Flash USB 8-Bit MCU with SPI
960
IC TXRX DUAL RS-232 3.3V 16SOIC
100
RELAY OPTOMOS 150MA SP-NO 6-SMD
217674
SWITCH TACTILE SPST-NO 0.05A 12V
16353
5 Watt Surmetic TM 40 Zener Voltage Regulators
2000