Search
Filters

B32562J3684K000

Part No : B32562J3684K000
Manufacturer : EPCOS (TDK)
Catalog : Film Capacitors
Description : CAP FILM 0.68UF 10% 250VDC 2DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
220+
$0.228
$50.160
520+
$0.193
$100.360
805+
$0.187
$150.535
1,105+
$0.181
$200.005
1,430+
$0.175
$250.250
1,900+
$0.158
$300.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Capacitance 0.68μF
Tolerance ±10%
Voltage Rating - AC 160V
Voltage Rating - DC 250V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 2-DIP
Parts Dimension 0.650" L x 0.236" W (16.50mm x 6.00mm)
Height - Seated (Maximum) 0.307" (7.80mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications General Purpose
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 759904-B32562J3684K000
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Limited
EPCOS (TDK) B32562J3684K000 is available at WIN SOURCE. Please review product page below for detailed information, including B32562J3684K000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B32562J3684K000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Capacitance 0.68μF
Tolerance ±10%
Voltage Rating - AC 160V
Voltage Rating - DC 250V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 2-DIP
Parts Dimension 0.650" L x 0.236" W (16.50mm x 6.00mm)
Height - Seated (Maximum) 0.307" (7.80mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications General Purpose
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 759904-B32562J3684K000
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B32562J3684K000
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
B32562J3684K000 Price

B32562J3684K000 Datasheet
B32562J3684K000 Application

B32562J3684K000 Replacement
B32562J3684K000 Pdf

B32562J3684K000 Pinout
B32562J3684K000 Image

B32562J3684K000 Picture
B32562J3684K000 In Stock

B32562J3684K000 Distributor
B32562J3684K000 Film Capacitors

Image
Mfr.Part No
Description
Stock
IC REG LDO 3V 0.1A 8SOIC
2500
IC D/A CONV 12BIT R-R 8-SOIC
152
TVS DIODE 11WVM 18.2VC AEC-Q
240
IC REG BUCK ADJ 1A 8OUT 38TSSOP
228
DIODE ZENER 18V 500MW SOD80
95827
TRANS PREBIAS NPN 200MW SOT323
290