Search
Filters

B32652A6473J000

Part No : B32652A6473J000
Manufacturer : EPCOS (TDK)
Catalog : Film Capacitors
Description : CAP FILM 0.047UF 5% 630VDC RAD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 0.047μF
Tolerance ±5%
Voltage Rating - AC 250V
Voltage Rating - DC 630V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Dimension 0.709" L x 0.197" W (18.00mm x 5.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications DC Link, DC Filtering; High Pulse, DV/DT
Win Source Part Number 1021458-B32652A6473J000
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
EPCOS (TDK) B32652A6473J000 is available at WIN SOURCE. Please review product page below for detailed information, including B32652A6473J000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B32652A6473J000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 0.047μF
Tolerance ±5%
Voltage Rating - AC 250V
Voltage Rating - DC 630V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Dimension 0.709" L x 0.197" W (18.00mm x 5.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications DC Link, DC Filtering; High Pulse, DV/DT
Win Source Part Number 1021458-B32652A6473J000
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B32652A6473J000
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
B32652A6473J000 Price

B32652A6473J000 Datasheet
B32652A6473J000 Application

B32652A6473J000 Replacement
B32652A6473J000 Pdf

B32652A6473J000 Pinout
B32652A6473J000 Image

B32652A6473J000 Picture
B32652A6473J000 In Stock

B32652A6473J000 Distributor
B32652A6473J000 Film Capacitors

Image
Mfr.Part No
Description
Stock
Picoamp Input Current, Microvolt Offset, Low Noise Op Amp   | COMPEN PREC OP AMP
IC REG LDO 3V 0.3A 8DFN / LDO Regulator Pos 2.5V 0.3A 8-Pin DFN EP T/R
63
Silicon NPN epitaxial planer transistor
1400
Advanced LinCMOS™ RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
6
IC MCU 16BIT 256KB FLASH 100QFP
1
Silicon Tuning Diode (For VHF-TV-tuners High capacitance ratio Low series inductance Low series resistance)
900
TRANS PREBIAS NPN 200MW SOT323

Top Sellers