Search
Filters

B32911A4102M000

Part No : B32911A4102M000
Manufacturer : EPCOS (TDK)
Catalog : Film Capacitors
Description : CAP FILM 1000PF 20% 440VAC RAD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 310 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 79 pct.
Popularity Medium
Applications EMI, RFI Suppression
Lead Spacing 0.394" (10.00mm)
Termination PC Pins
Package Radial
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 110°C
Dielectric Material Polypropylene (PP), Metallized
Tolerance ±20%
Capacitance 1000pF
Part Status Obsolete(EOL)
Packaging Bulk
Series B32911
Manufacturer EPCOS (TDK)
Categories Capacitors
Win Source Part Number 766737-B32911A4102M000
Voltage Rating - AC 440V
Features X1 Safety Rated
EPCOS (TDK) B32911A4102M000 is available at WIN SOURCE. Please review product page below for detailed information, including B32911A4102M000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B32911A4102M000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 79 pct.
Popularity Medium
Applications EMI, RFI Suppression
Lead Spacing 0.394" (10.00mm)
Termination PC Pins
Package Radial
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 110°C
Dielectric Material Polypropylene (PP), Metallized
Tolerance ±20%
Capacitance 1000pF
Part Status Obsolete(EOL)
Packaging Bulk
Series B32911
Manufacturer EPCOS (TDK)
Categories Capacitors
Win Source Part Number 766737-B32911A4102M000
Voltage Rating - AC 440V
Features X1 Safety Rated
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B32911A4102M000
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
B32911A4102M000 Price

B32911A4102M000 Datasheet
B32911A4102M000 Application

B32911A4102M000 Replacement
B32911A4102M000 Pdf

B32911A4102M000 Pinout
B32911A4102M000 Image

B32911A4102M000 Picture
B32911A4102M000 In Stock

B32911A4102M000 Distributor
B32911A4102M000 Film Capacitors

Image
Mfr.Part No
Description
Stock
ANALOG-TO-DIGITAL CONVERTER
200
108 dB, 192 kHz 4-In, 8-Out CODEC
96
Quad smart power solid state relay for complete H bridge configurations | IC MOTOR DRIVER PAR 28SO
68
IC OPAMP GP 4.25MHZ RRO 8SOIC
IC REG BOOST ADJ 1.5A SYNC
19948
N - CHANNEL 100V - 0.06ohm - 30A - D2PAK POWER MOS TRANSISTOR
397

Top Sellers