Search
Filters

B41890A4128M

Part No : B41890A4128M
Manufacturer : EPCOS (TDK)
Catalog : Aluminum Capacitors
Description : CAP ALUM 1200UF 20% 16V RADIAL
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 765 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer EPCOS (TDK)
Series B41890
Packaging Bulk
Capacitance 1200μF
Tolerance ±20%
Voltage Rating 16V
ESR (Equivalent Series Resistance) 66 mOhm @ 10kHz
Lifetime @ Temp. 20000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - High Frequency 1.82A @ 100kHz
Impedance 55 mOhm
Lead Spacing 0.197" (5.00mm)
Dimension 0.492" Dia (12.50mm)
Height - Seated (Maximum) 0.866" (22.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 766740-B41890A4128M
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Limited
EPCOS (TDK) B41890A4128M is available at WIN SOURCE. Please review product page below for detailed information, including B41890A4128M price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B41890A4128M to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer EPCOS (TDK)
Series B41890
Packaging Bulk
Capacitance 1200μF
Tolerance ±20%
Voltage Rating 16V
ESR (Equivalent Series Resistance) 66 mOhm @ 10kHz
Lifetime @ Temp. 20000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - High Frequency 1.82A @ 100kHz
Impedance 55 mOhm
Lead Spacing 0.197" (5.00mm)
Dimension 0.492" Dia (12.50mm)
Height - Seated (Maximum) 0.866" (22.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 766740-B41890A4128M
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B41890A4128M
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
B41890A4128M Price

B41890A4128M Datasheet
B41890A4128M Application

B41890A4128M Replacement
B41890A4128M Pdf

B41890A4128M Pinout
B41890A4128M Image

B41890A4128M Picture
B41890A4128M In Stock

B41890A4128M Distributor
B41890A4128M Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR 16DIP
5
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-TSSOP
HEX BUS DROVERS WITH 3-STATE OUTPUTS
38
High Efficiency Synchronous Step-Down Switching Regulators
1
LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR
227
Adjustable Micropower Low-Dropout Voltage Regulators | IC REG LIN POS ADJ 250MA 16DIP
84
IC MULTIVIB MONO DUAL HS 16-DIP
300
64K x16 bit Dynamic RAM with Fast Page Mode
18
TVS DIODE 15VWM 30VC
164

Top Sellers