Search
Filters

B43041A1156M

Part No :
B43041A1156M
Manufacturer :
Catalog :
Aluminum Capacitors
Description :
CAP ALUM 15UF 20% 160V RADIAL
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,608 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer EPCOS (TDK)
Series B43041
Packaging Bulk
Part Status Obsolete(EOL)
Capacitance 15μF
Tolerance ±20%
Voltage Rating 160V
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 40mA @ 120Hz
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Maximum) 0.532" (13.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 766614-B43041A1156M
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
EPCOS (TDK) B43041A1156M is available at WIN SOURCE. Please review product page below for detailed information, including B43041A1156M price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B43041A1156M to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer EPCOS (TDK)
Series B43041
Packaging Bulk
Part Status Obsolete(EOL)
Capacitance 15μF
Tolerance ±20%
Voltage Rating 160V
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 40mA @ 120Hz
Lead Spacing 0.197" (5.00mm)
Dimension 0.394" Dia (10.00mm)
Height - Seated (Maximum) 0.532" (13.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 766614-B43041A1156M
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B43041A1156M
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
B43041A1156M Price

B43041A1156M Datasheet
B43041A1156M Application

B43041A1156M Replacement
B43041A1156M Pdf

B43041A1156M Pinout
B43041A1156M Image

B43041A1156M Picture
B43041A1156M In Stock

B43041A1156M Distributor
B43041A1156M Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
IC CLK GEN/JITTER ATTEN 80BGA
27
IC CTRLR HOTSWAP 16.5V TSOT-23-8
260
Analog Multiplexer Single 8:1 16-Pin QSOP / IC MULTIPLEXER 8X1 16QSOP
3
IC PWR MANAGER ISP 6-12V 48TQFP
310
N-Channel Power MOSFET 100 V, 23 A, 55 mΩ
1499
Half-Bridge PWM Controller with Average Current Limit
5
CMOS 4/8 Channel Analog Multiplexers
853
Constant Current, Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 14HTSSOP
3

Top Sellers