Search
Filters

B43231A1477M

Part No :
B43231A1477M
Manufacturer :
Catalog :
Aluminum Capacitors
Description :
CAP ALUM 470UF 20% 160V SNAP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 43 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 79 pct.
Popularity Medium
Win Source Part Number 766641-B43231A1477M
Package Radial, Can - Snap-In
Mounting Style Through Hole
Height - Seated (Maximum) 1.260" (32.00mm)
Dimension 0.866" Dia (22.00mm)
Lead Spacing 0.394" (10.00mm)
Ripple Current - High Frequency 2.62A @ 20kHz
Ripple Current - Low Frequency 1.69A @ 120Hz
Applications General
Polarization Polar
Operating Temperature Range -40°C ~ 85°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Voltage Rating 160V
Tolerance ±20%
Capacitance 470μF
Packaging Bulk
Series B43231
Manufacturer EPCOS (TDK)
Categories Capacitors
EPCOS (TDK) B43231A1477M is available at WIN SOURCE. Please review product page below for detailed information, including B43231A1477M price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B43231A1477M to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 79 pct.
Popularity Medium
Win Source Part Number 766641-B43231A1477M
Package Radial, Can - Snap-In
Mounting Style Through Hole
Height - Seated (Maximum) 1.260" (32.00mm)
Dimension 0.866" Dia (22.00mm)
Lead Spacing 0.394" (10.00mm)
Ripple Current - High Frequency 2.62A @ 20kHz
Ripple Current - Low Frequency 1.69A @ 120Hz
Applications General
Polarization Polar
Operating Temperature Range -40°C ~ 85°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Voltage Rating 160V
Tolerance ±20%
Capacitance 470μF
Packaging Bulk
Series B43231
Manufacturer EPCOS (TDK)
Categories Capacitors
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B43231A1477M
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
B43231A1477M Price

B43231A1477M Datasheet
B43231A1477M Application

B43231A1477M Replacement
B43231A1477M Pdf

B43231A1477M Pinout
B43231A1477M Image

B43231A1477M Picture
B43231A1477M In Stock

B43231A1477M Distributor
B43231A1477M Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 8ns 8-Pin SOIC Tube / IC FLASH 8MBIT 50MHZ 8SOIC
1000
IC FIFO SS 4096X36 7-5NS 128TQFP
4
HCMOS Compatible, High CMR, 10 MBd Optocouplers | OPTOISO 3.75KV 2CH OPEN COLL 8SO
150
MOSFET N-CH 600V 11A TO-263
22
DIODE ARRAY SCHOTTKY 30V TO220AB
18

Top Sellers